Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | A |
ESR | 0.3ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Tantalum Capacitor, 10Uf, 10V, 0.3 Ohm, 0.2, 1206, Full Reel | Newark Electronics |
TCJ Series 1206 10 uF ▒20% 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Capacitor 1206 10uF 20% 10Vdc 300 mOhms | RS |
Capacitor: tantalum-polymer | Transfer Multisort Elektronik |
Tantalum Polymer Capacitor, 10 uF, 10 V, � 20%, A, 300 Milliohms, 1206 [3216 Metric] | Avnet Abacus |
Tantalum Polymer Capacitor, 10 uF, 10 V, ± 20%, A, 300 Milliohms, 1206 [3216 Metric] | Avnet America |
TC 10uF 10V 20% Case A 300mOhm | Rutronik |
Capacitor | RS Americas |
CAPACITOR, 10uF 10V A CASE | element14 |
10UF 10V 20% A LOW ESR | TTI Europe |
CAP, 10µF, 10V, 20%, 1206, SMD | Farnell |
Where can I find additional details, specifications and documents for a TCJA106M010R0300?
Additional datasheets, footprints and schematics for TCJA106M010R0300 are listed on our Part Details page. You can also find images and similar parts to TCJA106M010R0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJA106M010R0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJA106M010R0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJA106M010R0300 fall under?
The TCJA106M010R0300 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJA106M010R0300 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJA106M010R0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJA106M010R0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJA106M010R0300 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for TCJA106M010R0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJA106M010R0300 often in real-time on the comparison pages.
What if I can't find stock of TCJA106M010R0300?
You can fill out our help required form which you can use to request a quote for TCJA106M010R0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.