Status: | Unknown |
---|---|
Series: | TCJ Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Product Range | TCJ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 5 |
ESR | 0.035ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TCJ Series 330 uF ▒20% 10 V SMT Solid Polymer Tantalum Chip Capacitor | Future Electronics |
Tantalum Polymer Capacitor, 330 uF, 10 V, ± 20%, 5, 35 mohm, 2917 [7343-40 Metric] | Avnet America |
Polymer - standard and low profile330 uF,10 V | AVX TCJ5337M010R0035 | RS Americas |
CAP, 330µF, 10V, 20% | Farnell |
Cap, 330Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx TCJ5337M010R0035 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCJ5337M010R0035?
Additional datasheets, footprints and schematics for TCJ5337M010R0035 are listed on our Part Details page. You can also find images and similar parts to TCJ5337M010R0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCJ5337M010R0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCJ5337M010R0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCJ5337M010R0035 fall under?
The TCJ5337M010R0035 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCJ5337M010R0035 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCJ5337M010R0035 you can contact the distributor directly for product support, shipping queries etc.
Is the TCJ5337M010R0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCJ5337M010R0035 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for TCJ5337M010R0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCJ5337M010R0035 often in real-time on the comparison pages.
What if I can't find stock of TCJ5337M010R0035?
You can fill out our help required form which you can use to request a quote for TCJ5337M010R0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.