Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.18
|
No stock
|
Buy Now |
Secondary Impedance | 8ohm |
---|---|
Transformer Mounting | Panel |
Insertion Loss | 0.75dB |
Power Rating | 10W |
Supply Voltage | 70.7V |
RoHS Compliant | Yes |
Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a TCH70?
Additional datasheets, footprints and schematics for TCH70 are listed on our Part Details page. You can also find images and similar parts to TCH70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCH70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCH70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCH70 fall under?
The TCH70 is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TCH70 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCH70 you can contact the distributor directly for product support, shipping queries etc.
Is the TCH70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCH70 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCH70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCH70 often in real-time on the comparison pages.
What if I can't find stock of TCH70?
You can fill out our help required form which you can use to request a quote for TCH70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.