Status: | Unknown |
---|---|
Series: | TCAN33x Series |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TCAN33x Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.3-V CAN Transceivers | Texas Instruments |
Can Transceiver, 1Mbps, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCAN337DR?
Additional datasheets, footprints and schematics for TCAN337DR are listed on our Part Details page. You can also find images and similar parts to TCAN337DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN337DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN337DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN337DR fall under?
The TCAN337DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN337DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN337DR you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN337DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCAN337DR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCAN337DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN337DR often in real-time on the comparison pages.
What if I can't find stock of TCAN337DR?
You can fill out our help required form which you can use to request a quote for TCAN337DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.