TCAN1051HGVDR . Part Information
Details for TCAN1051HGVDR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
IC Interface Type | CAN |
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CAN TRANSCEIVER, 5MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TCAN1051HGVDR .?
Additional datasheets, footprints and schematics for TCAN1051HGVDR . are listed in our Part Details tab. You can also find the TCAN1051HGVDR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN1051HGVDR . in the Pricing & Inventory tab next to part details. You can view TCAN1051HGVDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN1051HGVDR . fall under?
The TCAN1051HGVDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN1051HGVDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN1051HGVDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN1051HGVDR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TCAN1051HGVDR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCAN1051HGVDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN1051HGVDR . often in real-time on the comparison pages.
What if I can't find stock of TCAN1051HGVDR .?
You can fill out our help required form which you can use to request a quote for TCAN1051HGVDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.