Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Fault Protected CAN Transceiver With Flexible Data-Rate | Texas Instruments |
Where can I find additional details, specifications and documents for a TCAN1051GVDRQ1?
Additional datasheets, footprints and schematics for TCAN1051GVDRQ1 are listed on our Part Details page. You can also find images and similar parts to TCAN1051GVDRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN1051GVDRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN1051GVDRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN1051GVDRQ1 fall under?
The TCAN1051GVDRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN1051GVDRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN1051GVDRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN1051GVDRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCAN1051GVDRQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TCAN1051GVDRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN1051GVDRQ1 often in real-time on the comparison pages.
What if I can't find stock of TCAN1051GVDRQ1?
You can fill out our help required form which you can use to request a quote for TCAN1051GVDRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.