Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Fault Protected CAN Transceiver With Flexible Data-Rate | Texas Instruments |
Fault Protected CAN Transceiver SOIC8 | RS |
Can Transceiver, 2Mbps, Soic-8 | Newark Electronics |
CAN TRANSCEIVER, 2MBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TCAN1042HVDR .?
Additional datasheets, footprints and schematics for TCAN1042HVDR . are listed on our Part Details page. You can also find images and similar parts to TCAN1042HVDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCAN1042HVDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCAN1042HVDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCAN1042HVDR . fall under?
The TCAN1042HVDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCAN1042HVDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCAN1042HVDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCAN1042HVDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCAN1042HVDR . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCAN1042HVDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCAN1042HVDR . often in real-time on the comparison pages.
What if I can't find stock of TCAN1042HVDR .?
You can fill out our help required form which you can use to request a quote for TCAN1042HVDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.