No. of Channels | 4Channels |
---|---|
Output Current | - |
Switch Type | Bus Switch |
On State Resistance Max | 10ohm |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Device Type | Bus Switch |
Logic Family / Base Number | TCA9546A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
4-channel 1.65- to 5.5-V I2C/SMBus switch with reset & voltage translation | Texas Instruments |
IC-9546 W/RESET SW 4CH I2C TSSOP16 | Elfaro |
4-Channel I2C and SM Bus | Mouser Electronics |
Where can I find additional details, specifications and documents for a TCA9546APWR .?
Additional datasheets, footprints and schematics for TCA9546APWR . are listed on our Part Details page. You can also find images and similar parts to TCA9546APWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9546APWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9546APWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9546APWR . fall under?
The TCA9546APWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to TCA9546APWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9546APWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9546APWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9546APWR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TCA9546APWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9546APWR . often in real-time on the comparison pages.
What if I can't find stock of TCA9546APWR .?
You can fill out our help required form which you can use to request a quote for TCA9546APWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.