| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Chip Configuration | 16bit |
|---|---|
| Bus Frequency | 400kHz |
| IC Interface Type | I2C SMBus |
| Supply Voltage Min | 1.65V |
| Supply Voltage Max | 5.5V |
| Interface Case Style | WQFN |
| No. of Pins | 24Pins |
| No. of I/O's | 16I/O's |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| I/O Expander, TCA9535RTWR | RS |
| IC: interface | TME |
| I/O Expander, 16Bit, 400Khz, Wqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA9535RTWR .?
Additional datasheets, footprints and schematics for TCA9535RTWR . are listed on our Part Details page. You can also find images and similar parts to TCA9535RTWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9535RTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9535RTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9535RTWR . fall under?
The TCA9535RTWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9535RTWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9535RTWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9535RTWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9535RTWR . have stock available?
Authorised distributors including RS, TME and Newark Electronics have stock available or on a lead time for TCA9535RTWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9535RTWR . often in real-time on the comparison pages.
What if I can't find stock of TCA9535RTWR .?
You can fill out our help required form which you can use to request a quote for TCA9535RTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.