TCA9535RGER . Part Information
Details for TCA9535RGER . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Chip Configuration | 16bit |
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | VQFN |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Alternative Part Descriptions
- I/O EXPANDER, 16BIT, 400KHZ, VQFN-24; Chip Configuration:16bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:24Pins; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TCA9535RGER .?
Additional datasheets, footprints and schematics for TCA9535RGER . are listed in our Part Details tab. You can also find the TCA9535RGER . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9535RGER . in the Pricing & Inventory tab next to part details. You can view TCA9535RGER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9535RGER . fall under?
The TCA9535RGER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9535RGER . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9535RGER . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9535RGER . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TCA9535RGER . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCA9535RGER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9535RGER . often in real-time on the comparison pages.
What if I can't find stock of TCA9535RGER .?
You can fill out our help required form which you can use to request a quote for TCA9535RGER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.