TCA9534DWT Part Information
Details for TCA9534DWT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Part Description
The TCA9534 is a 16-pin device that provides 8 bits of general purpose parallel input and output (I/O) expansion for the two-line bidirectional I2C bus (or SMBus) protocol. The device can operate with a power supply voltage ranging from 1.65 V to 5.5 V, which allows for use with a wide range of devices. The device supports both 100-kHz (Standard-mode) and 400-kHz (Fast-mode) clock frequencies. I/O expanders such as the TCA9534 provide a simple solution when additional I/Os are needed for switches, sensors, push-buttons, LEDs, fans, and other similar devices. The features of the TCA9534 include an interrupt that is generated on the INT pin. This allows the master to know when an input port changes state. The A0, A1, and A2 hardware selectable address pins allow up to eight TCA9534 devices on the same I2C bus. The device can also be reset to its default sate by cycling the power supply and causing a power-on reset.
Part Downloads

Part Features
- 400-kHz Fast I2 C Bus
- 5-V Tolerant I/O Ports
- ESD Protection Exceeds JESD 22
- I2 C to Parallel Port Expander
- Input and Output Configuration Register
- Internal Power-On Reset
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Latched Outputs With High-Current Drive Maximum Capability for Directly Driving LEDs
- Low Standby Current Consumption
- No Glitch on Power Up
- Noise Filter on SCL/SDA Inputs
- Open-Drain Active-Low Interrupt Output
- Operating Power-Supply Voltage Range of 1.65 V to 5.5 V
- Polarity Inversion Register
- Power-Up With All Channels Configured as Inputs
- Three Hardware Address Pins Allow up to Eight Devices on the I2 C/SMBus
Part Specifications
Chip Configuration | 8bit |
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- I/O EXPANDER, 8BIT, 400KHZ, SOIC-16 | Newark Electronics
- 8-bit 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt & config registers | Texas Instruments