| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| IC Interface Type | I2C SMBus |
|---|---|
| Interface Applications | I2C Bus & SMBus Systems Applications Servers Telecom |
| Supply Voltage Min | 900mV |
| Supply Voltage Max | 5.5V |
| Interface Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| I2C/Smbus Bus Repeater, 400Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA9517DR .?
Additional datasheets, footprints and schematics for TCA9517DR . are listed on our Part Details page. You can also find images and similar parts to TCA9517DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9517DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9517DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9517DR . fall under?
The TCA9517DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9517DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9517DR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9517DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9517DR . have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics and Ozdisan have stock available or on a lead time for TCA9517DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9517DR . often in real-time on the comparison pages.
What if I can't find stock of TCA9517DR .?
You can fill out our help required form which you can use to request a quote for TCA9517DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.