TCA9509DGKR . Part Information
Details for TCA9509DGKR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2700 |
10 | 0.9470 |
50 | 0.8630 |
100 | 0.7780 |
250 | 0.7270 |
Stock Information
Details
Part Specifications
IC Interface Type | I2C SMBus |
Interface Applications | I2C Bus & SMBus Systems Applications |
Supply Voltage Min | 900mV |
Supply Voltage Max | 5.5V |
Interface Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- I2C/SMBUS REPEATER, VSSOP-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TCA9509DGKR .?
Additional datasheets, footprints and schematics for TCA9509DGKR . are listed in our Part Details tab. You can also find the TCA9509DGKR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9509DGKR . in the Pricing & Inventory tab next to part details. You can view TCA9509DGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9509DGKR . fall under?
The TCA9509DGKR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9509DGKR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9509DGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9509DGKR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TCA9509DGKR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TCA9509DGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9509DGKR . often in real-time on the comparison pages.
What if I can't find stock of TCA9509DGKR .?
You can fill out our help required form which you can use to request a quote for TCA9509DGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.