IC Interface Type | I2C SMBus |
---|---|
Interface Applications | I2C Bus & SMBus Systems Applications |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | DSBGA |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
2-bit bidirectional 1MHz I2C/SMBus voltage level translator with internal pull-up resistor | Texas Instruments |
I2C/Smbus Volt Level Translator, Dsbga-8 | Newark Electronics |
I2C/SMBUS VOLT LEVEL TRANSLATOR, DSBGA-8 | Farnell |
Where can I find additional details, specifications and documents for a TCA9406YZPR .?
Additional datasheets, footprints and schematics for TCA9406YZPR . are listed on our Part Details page. You can also find images and similar parts to TCA9406YZPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA9406YZPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA9406YZPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA9406YZPR . fall under?
The TCA9406YZPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA9406YZPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA9406YZPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA9406YZPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA9406YZPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell and element14 have stock available or on a lead time for TCA9406YZPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA9406YZPR . often in real-time on the comparison pages.
What if I can't find stock of TCA9406YZPR .?
You can fill out our help required form which you can use to request a quote for TCA9406YZPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.