IC Interface Type | I2C |
---|---|
Interface Applications | Digital Cameras GPS Devices MP3 Players PDAs Smart Phones |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
INTERFACE, I2C, 3.6V, QFN-24 | Farnell |
Interface, I2C, 3.6V, Qfn-24 | Newark Electronics |
18-bit 1.65- to 3.6-V 1MHz I2C/SMBus keypad scanner with interrupt, reset & 80 key support | Texas Instruments |
Where can I find additional details, specifications and documents for a TCA8418RTWR .?
Additional datasheets, footprints and schematics for TCA8418RTWR . are listed on our Part Details page. You can also find images and similar parts to TCA8418RTWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA8418RTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA8418RTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA8418RTWR . fall under?
The TCA8418RTWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA8418RTWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA8418RTWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TCA8418RTWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA8418RTWR . have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TCA8418RTWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA8418RTWR . often in real-time on the comparison pages.
What if I can't find stock of TCA8418RTWR .?
You can fill out our help required form which you can use to request a quote for TCA8418RTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.