Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 7Outputs |
Output Current | 40mA |
Output Voltage | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Input Voltage Min | 1.65V |
Input Voltage Max | 3.6V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
7-bit 1.65- to 5.5-V I2C/SMBus LED driver with intensity control, shutdown & config registers | Texas Instruments |
Led Driver, I2C/Smbus, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TCA6507PWR?
Additional datasheets, footprints and schematics for TCA6507PWR are listed on our Part Details page. You can also find images and similar parts to TCA6507PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA6507PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA6507PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA6507PWR fall under?
The TCA6507PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA6507PWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA6507PWR you can contact the distributor directly for product support, shipping queries etc.
Is the TCA6507PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA6507PWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCA6507PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA6507PWR often in real-time on the comparison pages.
What if I can't find stock of TCA6507PWR?
You can fill out our help required form which you can use to request a quote for TCA6507PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.