TCA6416ARTWR . Semiconductors - ICs by Texas Instruments

I/O EXPANDER 16BIT 400KHZ WQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
2,545
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.85
7,348
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.55
2,947
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
2,550
in stock
Buy Now
Logo for element14
element14
from US$0.79
2,545
in stock
Buy Now

Specifications

Chip Configuration 16bit
Bus Frequency 400kHz
IC Interface Type I2C SMBus
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Interface Case Style WQFN
No. of Pins 24Pins
No. of I/O's 16I/O's
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

16-bit translating 1.65- to 5.5-V I2C/SMBus I/O expander with interrupt, reset & config registers | Texas Instruments
I/O Expander, 16Bit, 400Khz, Wqfn-24 | Newark Electronics
I/O EXPANDER, 16BIT, 400KHZ, WQFN-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCA6416ARTWR .?

Additional datasheets, footprints and schematics for TCA6416ARTWR . are listed on our Part Details page. You can also find images and similar parts to TCA6416ARTWR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCA6416ARTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA6416ARTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCA6416ARTWR . fall under?

The TCA6416ARTWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TCA6416ARTWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCA6416ARTWR . you can contact the distributor directly for product support, shipping queries etc.

Is the TCA6416ARTWR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCA6416ARTWR . have stock available?

Authorised distributors including Chip One Stop, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TCA6416ARTWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCA6416ARTWR . often in real-time on the comparison pages.

What if I can't find stock of TCA6416ARTWR .?

You can fill out our help required form which you can use to request a quote for TCA6416ARTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay