Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | I2C |
---|---|
Interface Applications | Hot Board Insertion Bus Extension |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TCA4311D?
Additional datasheets, footprints and schematics for TCA4311D are listed on our Part Details page. You can also find images and similar parts to TCA4311D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA4311D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA4311D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA4311D fall under?
The TCA4311D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TCA4311D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA4311D you can contact the distributor directly for product support, shipping queries etc.
Is the TCA4311D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCA4311D have stock available?
There is no stock from authorised distributors for TCA4311D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA4311D often in real-time on the comparison pages.
What if I can't find stock of TCA4311D?
You can fill out our help required form which you can use to request a quote for TCA4311D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.