Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small |
Case | A |
---|---|
Size[mm](inch) | 3216(1206) |
Case height [mm] | Max. 1.8 |
Rated voltage [V] | 6.3 |
Capacitance at 120Hz [µF] | 22 |
Capacitance tolerance [%] | ±20 |
Leakage current 25°C 1WV 5min [µA] | 1.4 |
tanδ25°C at 120Hz [%] 25°C | 10 |
Impedance at 100kHz [Ω] | 3.5 |
Operating Temperature[°C] | -55 to 125 |
Operating Temperature (Min.)[°C] | -55 |
Operating Temperature (Max.)[°C] | 125 |
Data Sheet |
---|
TCA0J226M8R Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Inner Structure |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Land Pattern |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
List of Components |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
About Export Administration Regulations (EAR) |
Where can I find additional details, specifications and documents for a TCA0J226M8R?
Additional datasheets, footprints and schematics for TCA0J226M8R are listed on our Part Details page. You can also find images and similar parts to TCA0J226M8R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCA0J226M8R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCA0J226M8R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCA0J226M8R fall under?
The TCA0J226M8R is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to TCA0J226M8R when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCA0J226M8R you can contact the distributor directly for product support, shipping queries etc.
Is the TCA0J226M8R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for TCA0J226M8R have stock available?
Authorised distributors including Chip One Stop and Avnet Asia have stock available or on a lead time for TCA0J226M8R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCA0J226M8R often in real-time on the comparison pages.
What if I can't find stock of TCA0J226M8R?
You can fill out our help required form which you can use to request a quote for TCA0J226M8R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.