TC9401...............0.01% |
TC9400...............0.05% |
TC9402...............0.25% |
DC to 100 kHz (F/V)or 1Hz to 100kHz (V/F) |
Low Power Dissipation: 27mW Typ |
Single/Dual Supply Operation: +8V to +15V |
Gain Temperature Stability: ± 25 ppm/°C Typ. |
Programmable Scale Factor |
Temp Range Min | -40 |
---|---|
Temp Range Max | 85 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
V/F Converter | Microchip Technology |
VOLTAGE-TO-FREQUENCY / FREQUENCY-TO-VOLTAGE CONVERTER | Avnet America |
Where can I find additional details, specifications and documents for a TC9400EOD713?
Additional datasheets, footprints and schematics for TC9400EOD713 are listed on our Part Details page. You can also find images and similar parts to TC9400EOD713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC9400EOD713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC9400EOD713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC9400EOD713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC9400EOD713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC9400EOD713 have stock available?
Authorised distributors including Microchip Technology and Avnet America have stock available or on a lead time for TC9400EOD713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC9400EOD713 often in real-time on the comparison pages.
What if I can't find stock of TC9400EOD713?
You can fill out our help required form which you can use to request a quote for TC9400EOD713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.