TC9400COD Part Information
Details for TC9400COD by Microchip Technology
TC9400
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.2700 |
25 | 6.8900 |
100 | 6.2500 |
Stock Information
Details
Part Downloads
Part Features
- Choice of Guaranteed Linearity:
- TC9401...............0.01%
- TC9400...............0.05%
- TC9402...............0.25%
- DC to 100 kHz (F/V)or 1Hz to 100kHz (V/F)
- Low Power Dissipation: 27mW Typ
- Single/Dual Supply Operation: +8V to +15V or u00b1 4V to u00b1 7.5V
- Gain Temperature Stability: u00b1 25 ppm/u00b0C Typ.
- Programmable Scale Factor
Part Specifications
Non-linearity (%FS) | 0.05 |
Full Scale (ppm FS/°C) | 40 |
Freq. Range | 100 |
Operating Voltage Min. (V) | 8 |
Operating Voltage Max. (V) | 15 |
Temp. Range Min. | -40 |
Temp. Range Max. | +85 |
Temperature Range | 0C to +70C |
Alternative Part Descriptions
- Voltage to Frequency Converter, 100 kHz, 0.05 %, 4V to 7.5V, SOIC, 14 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TC9400COD?
Additional datasheets, footprints and schematics for TC9400COD are listed in our Part Details tab. You can also find the TC9400COD image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC9400COD in the Pricing & Inventory tab next to part details. You can view TC9400COD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC9400COD fall under?
The TC9400COD is listed under TC9400.
Can I view similar or alternative parts?
You can view similar parts to TC9400COD when available in the TC9400 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC9400COD you can contact the distributor directly for product support, shipping queries etc.
Is the TC9400COD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC9400COD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TC9400COD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC9400COD often in real-time on the comparison pages.
What if I can't find stock of TC9400COD?
You can fill out our help required form which you can use to request a quote for TC9400COD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.