Status: | Active |
---|---|
Series: | TC7660H |
RoHS: | Compliant |
Prices starting from US$0.81
Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter |
Low Cost, Two Low Value External Capacitors Required (1.µF) |
Converts +5V Logic Supply to ±5V System |
Voltage Conversion: 99.7% |
Power Efficiency: 85% |
Typical Active Output Current (mA) | 20 |
---|---|
Output Voltage (V) | Vout = -Vin or Vout = 2Vin |
Typical Quiescent Current (µA) | 460 |
Vin Max (V) | 10 |
Vin Min (V) | 1.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC7660H Datasheet |
Application Notes |
---|
AN782 - TC7660 Powers RS232 Data Loop (TC7660, TC7660H, TC7660S) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Ic, Charge Pump, High Freq, 8Dip | Newark Electronics |
IC, CHARGE PUMP, HIGH FREQ, 8DIP | element14 |
Charge Pump INV -10V to -1.5V 20mA 8-Pin PDIP Tube | Avnet America |
Hi-Freq DC-DC Converter | Microchip Technology |
Microchip TC7660HEPA, Charge Pump Inverting 20mA 120 kHz,-1.5 to -10V,8-Pin, PDIP | Microchip Technology Inc. TC7660HEPA | RS Americas |
Where can I find additional details, specifications and documents for a TC7660HEPA?
Additional datasheets, footprints and schematics for TC7660HEPA are listed on our Part Details page. You can also find images and similar parts to TC7660HEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC7660HEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC7660HEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC7660HEPA fall under?
The TC7660HEPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC7660HEPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC7660HEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC7660HEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC7660HEPA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for TC7660HEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC7660HEPA often in real-time on the comparison pages.
What if I can't find stock of TC7660HEPA?
You can fill out our help required form which you can use to request a quote for TC7660HEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.