| Status: | Unknown |
|---|---|
| Series: | AURIX Family TC2xx Series Microcontrollers |
| RoHS: | Unknown |
Prices starting from US$10.20
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$11.27
|
3,803
in stock
|
Buy Now |
|
Rutronik
from US$11.87
|
900
in stock
|
Buy Now |
|
Chip One Stop
from US$10.50
|
890
in stock
|
Buy Now |
|
RS
from US$22.63
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$10.20
|
0
in stock
|
Buy Now |
|
Avnet America
from US$10.89
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | AURIX Family TC2xx Series Microcontrollers |
|---|---|
| Architecture | TriCore |
| No. of Bits | 32bit |
| CPU Speed | 200MHz |
| Program Memory Size | 2MB |
| RAM Memory Size | 192KB |
| No. of Pins | 100Pins |
| MCU Case Style | TQFP |
| No. of I/O's | 78I/O's |
| Embedded Interface Type | CAN SPI |
| Supply Voltage Min | - |
| Supply Voltage Max | 3.3V |
| MCU Family | AURIX |
| MCU Series | TC2xx |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Mcu, 32Bit, 200Mhz, Tqfp-100 | Newark Electronics |
| Aurix 2000K TQFP-100 125°C HSM | Rutronik |
| Infineon TC233LP32F200NACKXUMA1 | RS |
| TC233LPxx Series 2 MB Flash 192 kB RAM 32-Bit Microcontroller - TQFP-100 | Future Electronics |
| 32 Bit Microcontroller, AURIX Family TC2xx Series Microcontrollers, TriCore, 32 bit, 200 MHz | Avnet America |
Where can I find additional details, specifications and documents for a TC233LP32F200NACKXUMA1?
Additional datasheets, footprints and schematics for TC233LP32F200NACKXUMA1 are listed on our Part Details page. You can also find images and similar parts to TC233LP32F200NACKXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC233LP32F200NACKXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC233LP32F200NACKXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC233LP32F200NACKXUMA1 fall under?
The TC233LP32F200NACKXUMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to TC233LP32F200NACKXUMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC233LP32F200NACKXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TC233LP32F200NACKXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC233LP32F200NACKXUMA1 have stock available?
Authorised distributors including Newark Electronics, Rutronik, Chip One Stop, RS and Future Electronics have stock available or on a lead time for TC233LP32F200NACKXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC233LP32F200NACKXUMA1 often in real-time on the comparison pages.
What if I can't find stock of TC233LP32F200NACKXUMA1?
You can fill out our help required form which you can use to request a quote for TC233LP32F200NACKXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.