Status: | Unknown |
---|---|
Series: | Tag Connect Cables |
RoHS: | Unknown |
Accessory Type | Tag-Connect In-Circuit Cable Without Legs |
---|---|
For Use With | Debuggers and Programmers |
Features | High Reliability Pogo Spring Pins for Secure Connection No Mating Connector Required on PCB |
Product Range | Tag Connect Cables |
SVHC | No SVHC (15-Jan-2018) |
Tag-Connect In-Circuit Cable No Legs | Microchip Technology |
Cable, Tag Connect, With Out Leg, For Icd2, Icd3 | Newark Electronics |
CABLE, TAG CONNECT, WITH OUT LEG, FOR ICD2, ICD3 | Farnell |
Tag-Connect In-Circuit Cable No LegsThird Party Hardware | Microchip Technology Inc. TC2030-MCP-NL | RS Americas |
CABLE, TAG CONNECT, DEBUGGER/PROGRAMMER | element14 |
Tag-Connect In-Circuit Cable No Legs for Debuggers and Programmers 6-Inch Length | Avnet America |
Where can I find additional details, specifications and documents for a TC2030-MCP-NL?
Additional datasheets, footprints and schematics for TC2030-MCP-NL are listed on our Part Details page. You can also find images and similar parts to TC2030-MCP-NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC2030-MCP-NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC2030-MCP-NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC2030-MCP-NL fall under?
The TC2030-MCP-NL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TC2030-MCP-NL when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC2030-MCP-NL you can contact the distributor directly for product support, shipping queries etc.
Is the TC2030-MCP-NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC2030-MCP-NL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, RS Americas and element14 have stock available or on a lead time for TC2030-MCP-NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC2030-MCP-NL often in real-time on the comparison pages.
What if I can't find stock of TC2030-MCP-NL?
You can fill out our help required form which you can use to request a quote for TC2030-MCP-NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.