| Status: | Unknown |
|---|---|
| Series: | TC164 Series |
| RoHS: | Unknown |
| Resistance | 4.7kohm |
|---|---|
| Product Range | TC164 Series |
| No. of Elements | 4Elements |
| Network Circuit Type | Isolated |
| Resistor Case Style | 1206 [3216 Metric] |
| No. of Pins | 8Pins |
| Voltage Rating | 50V |
| Power Rating per Element | 62.5mW |
| Resistance Tolerance | ± 5% |
| Temperature Coefficient | ± 200ppm/°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| Climatic Category | 55/125/56 |
| External Depth | 0.6mm |
| External Length / Height | 3.2mm |
| External Width | 1.6mm |
| Full Power Rating Temperature | 70°C |
| Operating Temperature Max | 155°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +155°C |
| Power Rating | 63mW |
| Reel Quantity | 5000 |
| Resistance R1 | 4.7kohm |
| Resistor Element Material | Thick Film |
| Resistor Mounting | Surface Mount Device |
| Temperature Coeff. + | 200ppm/°C |
| Temperature Coeff. - | 200ppm/°C |
| Tolerance + | 5% |
| Tolerance - | 5% |
| Voltage Rating V DC | 50V |
| Voltage Rating VAC | 50V |
| Fixed Network Resistor, 4.7 kohm, Isolated, 4 Resistors, 1206 [3216 Metric], Concave, ? 5% | Avnet America |
| Fixed Network Resistor, 4.7 kohm, Isolated, 4 Resistors, 1206 [3216 Metric], Concave, � 5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a TC164-JR-074K7L?
Additional datasheets, footprints and schematics for TC164-JR-074K7L are listed on our Part Details page. You can also find images and similar parts to TC164-JR-074K7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC164-JR-074K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC164-JR-074K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC164-JR-074K7L fall under?
The TC164-JR-074K7L is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to TC164-JR-074K7L when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC164-JR-074K7L you can contact the distributor directly for product support, shipping queries etc.
Is the TC164-JR-074K7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC164-JR-074K7L have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for TC164-JR-074K7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC164-JR-074K7L often in real-time on the comparison pages.
What if I can't find stock of TC164-JR-074K7L?
You can fill out our help required form which you can use to request a quote for TC164-JR-074K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.