Status: | Unknown |
---|---|
Series: | TC164 Series |
RoHS: | Unknown |
Prices starting from US$0.0083
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0083 |
1,135,000
|
Buy Now | |
Rutronik | US$0.0084 |
2,380,000
|
Buy Now | |
element14 | US$0.0200 |
204,660
|
Buy Now | |
Farnell | US$0.0186 |
204,660
|
Buy Now | |
Newark Electronics | US$0.0150 |
204,560
|
Buy Now | |
RS | US$0.0126 |
35,000
|
Buy Now | |
Chip One Stop | US$0.0103 |
10,121
|
Buy Now | |
Distrelec | US$0.0216 |
3,132
|
Buy Now | |
Avnet Abacus | - |
35,000
|
Buy Now | |
Avnet America | US$0.0090 |
-
|
Buy Now | |
TTI Europe | US$0.0093 |
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | TC164 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 62.5mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistance R1 | 10kohm |
CN1206R4 10K 5% 0,063W CONCAVE | Rutronik |
TC164 Series 4 Elements 10 kOhms 5 % Case 4 x 0603 SMD Chip Resistor Network | Future Electronics |
RESISTOR, ARRAY-4, 10K, 0.05, SMD | element14 |
Resistor, Res Array, 4, 10Kohm, 5%, Smd | Newark Electronics |
Res Array 0612 10K 5% 0.0625W T.C.200ppm | RS |
YAGEO Array SMD Resistor 63mW, 10kOhm, 5%, 0603 | Distrelec |
Resistor, Array, 10 kOhm, � 5%, 63 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 10 kOhm, ± 5%, 63 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet America |
10K OHM 5% CONCAVE | TTI Europe |
Where can I find additional details, specifications and documents for a TC164-JR-0710KL?
Additional datasheets, footprints and schematics for TC164-JR-0710KL are listed on our Part Details page. You can also find images and similar parts to TC164-JR-0710KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC164-JR-0710KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC164-JR-0710KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC164-JR-0710KL fall under?
The TC164-JR-0710KL is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to TC164-JR-0710KL when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC164-JR-0710KL you can contact the distributor directly for product support, shipping queries etc.
Is the TC164-JR-0710KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC164-JR-0710KL have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for TC164-JR-0710KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC164-JR-0710KL often in real-time on the comparison pages.
What if I can't find stock of TC164-JR-0710KL?
You can fill out our help required form which you can use to request a quote for TC164-JR-0710KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.