Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now |
96% Voltage Conversion Efficiency |
F |
Only Two External Capacitors Required |
Operates from +1.8V to +5.5V |
Power-Saving Shutdown Mode |
Up to 25mA Output Current |
Voltage Inversion and/or Doubling |
Topology | Doubler Inverting |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23A |
No. of Pins | 6Pins |
Output Current | 25mA |
Output Voltage Min | 3.6V |
Output Voltage Max | 11V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1221 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 5.5V |
CHARGE, PUMP, CONV, SD, SOT23A-6 | Farnell |
Where can I find additional details, specifications and documents for a TC1221ECHTR?
Additional datasheets, footprints and schematics for TC1221ECHTR are listed on our Part Details page. You can also find images and similar parts to TC1221ECHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1221ECHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1221ECHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1221ECHTR fall under?
The TC1221ECHTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to TC1221ECHTR when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1221ECHTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1221ECHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC1221ECHTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TC1221ECHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1221ECHTR often in real-time on the comparison pages.
What if I can't find stock of TC1221ECHTR?
You can fill out our help required form which you can use to request a quote for TC1221ECHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.