Status: | Unknown |
---|---|
Series: | TC Caps Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
4,500
in stock
|
Buy Now | |
Electro Enterprises
from US$0.24
|
62,874
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
5,000
in stock
|
Buy Now | |
element14
from US$0.28
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
2,132
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
672
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
532
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.063" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | White |
Total Length - Imperial | 0.75" |
Total Length - Metric | 19.1mm |
I.D. Recovered Max - Imperial | 0.03" |
I.D. Recovered Max - Metric | 0.8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2.5 |
Product Range | TC Caps Series |
SVHC | No SVHC (27-Jun-2018) |
TC-CAPS-4001-9 | TTI Europe |
HEAT SHRINK BOOT, STRAIGHT, 1.6MM, WHT | element14 |
Heat Shrink Cable Boots&End Caps TC-CAPS-4001-9 | Rapid Electronics |
5260010007 3-1194133-8 | Heilind Electronics |
Tc-Caps-4001-9 |Raychem Te Connectivity TC-CAPS-4001-9 | Newark Electronics |
Cable Accessories Cable Marker | Avnet America |
Where can I find additional details, specifications and documents for a TC-CAPS-4001-9?
Additional datasheets, footprints and schematics for TC-CAPS-4001-9 are listed on our Part Details page. You can also find images and similar parts to TC-CAPS-4001-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC-CAPS-4001-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC-CAPS-4001-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC-CAPS-4001-9 fall under?
The TC-CAPS-4001-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TC-CAPS-4001-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC-CAPS-4001-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TC-CAPS-4001-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC-CAPS-4001-9 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, element14, Farnell and Rapid Electronics have stock available or on a lead time for TC-CAPS-4001-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC-CAPS-4001-9 often in real-time on the comparison pages.
What if I can't find stock of TC-CAPS-4001-9?
You can fill out our help required form which you can use to request a quote for TC-CAPS-4001-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.