Status: | Unknown |
---|---|
Series: | TC 44 Series |
RoHS: | Compliant |
No. of Rows | 2 Row |
---|---|
No. of Positions | 10Ways |
Wire Size AWG Min | 21AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 750V |
Product Range | TC 44 Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Terminal Block, Barrier, 10Pos, 12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a TC 44 18 10?
Additional datasheets, footprints and schematics for TC 44 18 10 are listed on our Part Details page. You can also find images and similar parts to TC 44 18 10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC 44 18 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC 44 18 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC 44 18 10 fall under?
The TC 44 18 10 is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to TC 44 18 10 when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC 44 18 10 you can contact the distributor directly for product support, shipping queries etc.
Is the TC 44 18 10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TC 44 18 10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TC 44 18 10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC 44 18 10 often in real-time on the comparison pages.
What if I can't find stock of TC 44 18 10?
You can fill out our help required form which you can use to request a quote for TC 44 18 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.