Status: | Unknown |
---|---|
Series: | TBS2000B Series |
RoHS: | Unknown |
Prices starting from US$3,640.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$4,014.15 |
19
|
Buy Now |
![]() |
Newark Electronics | US$3,640.00 |
74
|
Buy Now |
![]() |
TestEquity | US$4,014.15 |
17
|
Buy Now |
![]() |
Farnell | US$4,014.15 |
7
|
Buy Now |
![]() |
element14 | US$4,099.91 |
7
|
Buy Now |
![]() |
Distrelec | US$3,953.88 |
5
|
Buy Now |
![]() |
Rapid Electronics | US$4,014.15 |
-
|
Buy Now |
![]() |
RS Americas | US$3,640.00 |
-
|
Buy Now |
Product Range | TBS2000B Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 200MHz |
Sampling Rate | 2GSPS |
Display Memory Depth | 5 Mpts |
Scope Display Type | WVGA TFT Color |
RoHS Compliant | Yes |
Dso, 4-Ch, 200Mhz, 2Gsps | Newark Electronics |
Digital Storage Oscilloscope: 200 MHz ba | RS |
DSO, 4CH, 200MHZ, 2GSPS, 5MPTS | Farnell |
Tektronix Oscilloscope TBS2000B DSO 4x 200MHz 2GSPS LAN / USB / Wi-Fi (Optional) | Distrelec |
Tektronix TBS2204B 4 Channel Digital Storage Oscilloscope 200MHz | Rapid Electronics |
Oscilloscope | RS Americas |
Where can I find additional details, specifications and documents for a TBS2204B?
Additional datasheets, footprints and schematics for TBS2204B are listed on our Part Details page. You can also find images and similar parts to TBS2204B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBS2204B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBS2204B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBS2204B fall under?
The TBS2204B is listed under Test & Measurement > Oscilloscopes > Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO.
Can I view similar or alternative parts?
You can view similar parts to TBS2204B when available in the Mixed Signal / Mixed Domain Oscilloscopes - MSO/MDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBS2204B you can contact the distributor directly for product support, shipping queries etc.
Is the TBS2204B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBS2204B have stock available?
Authorised distributors including Newark Electronics, RS, TestEquity, Farnell and element14 have stock available or on a lead time for TBS2204B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBS2204B often in real-time on the comparison pages.
What if I can't find stock of TBS2204B?
You can fill out our help required form which you can use to request a quote for TBS2204B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.