Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.75
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$82.55
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$68.17
|
6
in stock
|
Buy Now | |
Conrad
from US$102.32
|
1
in stock
|
Buy Now | |
RS Americas
from US$97.05
|
-
|
Buy Now | |
TRC Electronics
from US$82.54
|
-
|
Buy Now | |
Buerklin
from US$71.43
|
-
|
Buy Now | |
Distrelec
from US$86.82
|
-
|
Buy Now | |
Sager
from US$72.00
|
-
|
Buy Now | |
Farnell
from US$68.59
|
-
|
Buy Now |
72W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 6000mA |
Efficiency | 89% |
Package Style | DIN-Rail |
Length | 59.5mm |
Width | 72mm |
Weight | 220gg |
country of origin | CN |
ESD Sensitive | No |
DIN-Rail PSU, 72 W, 12 Vdc, 6.0 A | RS |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply, Ac-Dc, 12V, 6A | Newark Electronics |
Suitable for installation in sub-distribution in the office and home use (DIN 43880) | Conrad |
Power Supply, AC-DC, DIN Rail, 12V, 6A, 85-264 V In | TRACO Power TBLC 75-112 | RS Americas |
12Vdc DIN Rail Power Supply UL60950-1, UL508, UL1310 Class II | TRC Electronics |
Stromversorgung, 12 bis 16 VDC, 6 A, 72 W, TBLC 75-112 | Buerklin |
Traco Power Industrial DIN-Rail Power Supply, 89%, 16V, 6A, 72W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TBLC 75-112?
Additional datasheets, footprints and schematics for TBLC 75-112 are listed on our Part Details page. You can also find images and similar parts to TBLC 75-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBLC 75-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBLC 75-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBLC 75-112 fall under?
The TBLC 75-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBLC 75-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBLC 75-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TBLC 75-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBLC 75-112 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Conrad and RS Americas have stock available or on a lead time for TBLC 75-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBLC 75-112 often in real-time on the comparison pages.
What if I can't find stock of TBLC 75-112?
You can fill out our help required form which you can use to request a quote for TBLC 75-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.