Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.96
|
18
in stock
|
Buy Now | |
TRC Electronics
from US$43.60
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$42.50
|
6
in stock
|
Buy Now | |
Distrelec
from US$43.16
|
6
in stock
|
Buy Now | |
RS Americas
from US$52.03
|
4
in stock
|
Buy Now | |
Conrad
from US$59.57
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$37.98
|
-
|
Buy Now | |
element14
from US$60.24
|
-
|
Buy Now | |
Buerklin
from US$38.97
|
-
|
Buy Now | |
Sager
from US$40.97
|
-
|
Buy Now | |
Farnell
from US$40.85
|
-
|
Buy Now |
12W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5 |
Output Current | 2400mA |
Efficiency | 81% |
Package Style | DIN-Rail |
Length | 59.5mm |
Width | 27mm |
Weight | 80gg |
country of origin | CN |
ESD Sensitive | No |
DIN-Rail PSU, 12 W, 5.0 Vdc, 2.4 A | RS |
5Vdc DIN Rail Power Supply UL60950-1, UL508, UL1310 Class II, NEC Class 2 | TRC Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Traco Power Industrial DIN-Rail Power Supply, 81%, 5V, 2.4A, 12W, Adjustable | Distrelec |
AC-DC Power Supply, 5V, 2.4A, 85-264V, TBLC Series | TRACO Power TBLC 15-105 | RS Americas |
Suitable for installation in sub-distribution in the office and home use (DIN 43880) | Conrad |
Power Supply, Ac-Dc, 5V, 2.4A | Newark Electronics |
POWER SUPPLY, AC-DC, 5V, 2.4A | element14 |
Stromversorgung, 5 bis 5,5 VDC, 2.4 A, 12 W, TBLC 15-105 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TBLC 15-105?
Additional datasheets, footprints and schematics for TBLC 15-105 are listed on our Part Details page. You can also find images and similar parts to TBLC 15-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBLC 15-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBLC 15-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBLC 15-105 fall under?
The TBLC 15-105 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBLC 15-105 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBLC 15-105 you can contact the distributor directly for product support, shipping queries etc.
Is the TBLC 15-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBLC 15-105 have stock available?
Authorised distributors including RS, TRC Electronics, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for TBLC 15-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBLC 15-105 often in real-time on the comparison pages.
What if I can't find stock of TBLC 15-105?
You can fill out our help required form which you can use to request a quote for TBLC 15-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.