Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Secondary Impedance | 8ohm |
---|---|
Transformer Mounting | Panel |
Insertion Loss | 1dB |
Power Rating | 4W |
Supply Voltage | 25V |
RoHS Compliant | Yes |
Line Matching Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a TBL25?
Additional datasheets, footprints and schematics for TBL25 are listed on our Part Details page. You can also find images and similar parts to TBL25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL25 fall under?
The TBL25 is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to TBL25 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL25 you can contact the distributor directly for product support, shipping queries etc.
Is the TBL25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TBL25 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for TBL25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL25 often in real-time on the comparison pages.
What if I can't find stock of TBL25?
You can fill out our help required form which you can use to request a quote for TBL25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.