Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.07
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$64.51
|
29
in stock
|
Buy Now | |
element14
from US$92.88
|
29
in stock
|
Buy Now | |
Farnell
from US$67.39
|
29
in stock
|
Buy Now | |
SOS electronic
from US$58.41
|
27
in stock
|
Buy Now | |
TRC Electronics
from US$75.21
|
13
in stock
|
Buy Now | |
Buerklin
from US$65.07
|
12
in stock
|
Buy Now | |
Conrad
from US$104.45
|
6
in stock
|
Buy Now | |
Distrelec
from US$77.17
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$87.26
|
-
|
Buy Now | |
RS Americas
from US$88.43
|
-
|
Buy Now | |
Sager
from US$65.57
|
-
|
Buy Now |
60W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 2500mA |
Efficiency | 85% |
Package Style | DIN-Rail |
Length | 59.5mm |
Width | 70mm |
country of origin | CN |
ESD Sensitive | No |
Power Supply, DIN rail,24V, 60W | RS |
Din Rail Mount Power Supply, Adjustable, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Traco Power TBL 060-124. | Newark Electronics |
POWER SUPPLY, 24V, 60W | element14 |
AC/DC DIN Rail Power Supply 60W 24V/2,5A | SOS electronic |
24Vdc DIN Rail Power Supply NEC Class 2 UL508 | TRC Electronics |
Stromversorgung, 24 bis 28 VDC, 2.5 A, 60 W, TBL 060-124 | Buerklin |
TBL 060-124 power supply with 24V DC 2.5A 60W output from TracoPower's TBL series of small DIN rail power supplies designed especially for building and factory automation.The ultra-compact low profile case fits in standardised wall mounted control panels used in the building automation industry. The power supply can be operated at full load across an ambient temperature range of –25°C to +60°C without need of additional cooling. Universal input voltage range and full compliance with all important safety and EMC standards qualifies all TBL series power supplies for worldwide markets. For commercial and residential applications requiring safety class ll the models up to 60 Watt are approved to UL 1310. | Conrad |
Traco Power DIN Rail Power Supply, 85%, 24V, 2.5A, 60W, Adjustable | Distrelec |
TracoPower TBL 060-124 DIN Rail Power Supply 24V DC 2.5A 60W, 1 Phase | Rapid Electronics |
Power Supply, AC-DC, 60W Switch Mode DIN Rail Panel Mount ,24V dc,2.5A | TRACO Power TBL 060-124 | RS Americas |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TBL 060-124?
Additional datasheets, footprints and schematics for TBL 060-124 are listed on our Part Details page. You can also find images and similar parts to TBL 060-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL 060-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL 060-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL 060-124 fall under?
The TBL 060-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBL 060-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL 060-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TBL 060-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBL 060-124 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and SOS electronic have stock available or on a lead time for TBL 060-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL 060-124 often in real-time on the comparison pages.
What if I can't find stock of TBL 060-124?
You can fill out our help required form which you can use to request a quote for TBL 060-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.