Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.34
|
115
in stock
|
Buy Now | |
Farnell
from US$44.01
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$40.67
|
96
in stock
|
Buy Now | |
element14
from US$52.96
|
96
in stock
|
Buy Now | |
Sager
from US$41.35
|
86
in stock
|
Buy Now | |
Distrelec
from US$48.68
|
44
in stock
|
Buy Now | |
Buerklin
from US$41.04
|
13
in stock
|
Buy Now | |
SOS electronic
from US$42.54
|
11
in stock
|
Buy Now | |
RS Americas
from US$54.70
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.59
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$43.90
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$61.70
|
-
|
Buy Now | |
TRC Electronics
from US$47.41
|
-
|
Buy Now |
15W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 24 |
Output Current | 630mA |
Efficiency | 81% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 59.5mm |
Width | 26.3mm |
country of origin | CN |
ESD Sensitive | No |
Power Supply, DIN rail,24V, 15W | RS |
POWER SUPPLY, 24V, 15W | Farnell |
Din Rail Mount Power Supply, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant: Yes |Traco Power TBL 015-124. | Newark Electronics |
DIN Rail Power Supplies | Sager |
Traco Power DIN Rail Power Supply, 81%, 24V, 630mA, 15W, Adjustable | Distrelec |
Stromversorgung, 24 bis 28 VDC, 0.63 A, 15 W, TBL 015-124 | Buerklin |
AC/DC DIN Rail Power Supply 15W 24V/0,63A | SOS electronic |
Power Supply, AC-DC, 15W Switch Mode DIN Rail Panel Mount ,24V dc,0.63A | TRACO Power TBL 015-124 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
TracoPower TBL 015-124 DIN Rail Power Supply 24V DC 0.63A 15W, 1 Phase | Rapid Electronics |
24Vdc DIN Rail Power Supply NEC Class 2 UL508 | TRC Electronics |
Where can I find additional details, specifications and documents for a TBL 015-124?
Additional datasheets, footprints and schematics for TBL 015-124 are listed on our Part Details page. You can also find images and similar parts to TBL 015-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL 015-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL 015-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL 015-124 fall under?
The TBL 015-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBL 015-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL 015-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TBL 015-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBL 015-124 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for TBL 015-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL 015-124 often in real-time on the comparison pages.
What if I can't find stock of TBL 015-124?
You can fill out our help required form which you can use to request a quote for TBL 015-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.