Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.27
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$40.67
|
292
in stock
|
Buy Now | |
element14
from US$60.19
|
292
in stock
|
Buy Now | |
Farnell
from US$42.74
|
292
in stock
|
Buy Now | |
Distrelec
from US$48.58
|
51
in stock
|
Buy Now | |
Sager
from US$41.35
|
20
in stock
|
Buy Now | |
RS Americas
from US$54.70
|
2
in stock
|
Buy Now | |
TRC Electronics
from US$47.41
|
-
|
Buy Now | |
Buerklin
from US$40.95
|
-
|
Buy Now |
15W, 89.5mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 1250mA |
Efficiency | 79% |
Package Style | DIN-Rail, Plastic (UL 94 V-0 rated) |
Length | 59.5mm |
Width | 26.3mm |
country of origin | CN |
ESD Sensitive | No |
Din Rail Mount Power Supply, Adjustable, Fixed, 85 V, 264 V, 15 W, 12 V, 1.25 A Rohs Compliant: Yes |Traco Power TBL 015-112 | Newark Electronics |
AC/DC, 12V/1.3A/15W, DIN | element14 |
Power Supply, DIN rail,12V, 15W | RS |
Traco Power DIN Rail Power Supply, 79%, 12V, 1.25A, 15W, Adjustable | Distrelec |
DIN Rail Power Supplies | Sager |
Power Supply, AC-DC, 15W Switch Mode DIN Rail Panel Mount ,12V dc,1.25A | TRACO Power TBL 015-112 | RS Americas |
12Vdc DIN Rail Power Supply NEC Class 2 UL508 | TRC Electronics |
Stromversorgung, 12 bis 16 VDC, 1.25 A, 15 W, TBL 015-112 | Buerklin |
Where can I find additional details, specifications and documents for a TBL 015-112?
Additional datasheets, footprints and schematics for TBL 015-112 are listed on our Part Details page. You can also find images and similar parts to TBL 015-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBL 015-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBL 015-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBL 015-112 fall under?
The TBL 015-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TBL 015-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBL 015-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TBL 015-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBL 015-112 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TBL 015-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBL 015-112 often in real-time on the comparison pages.
What if I can't find stock of TBL 015-112?
You can fill out our help required form which you can use to request a quote for TBL 015-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.