Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
No. of Drivers | 4Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5 |
Device Type | Differential |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
5-V quad PECL driver | Texas Instruments |
Device Type:Differential Line | Newark Electronics |
Quad Transmitter 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a TB5D1MD.?
Additional datasheets, footprints and schematics for TB5D1MD. are listed on our Part Details page. You can also find images and similar parts to TB5D1MD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TB5D1MD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TB5D1MD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TB5D1MD. fall under?
The TB5D1MD. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TB5D1MD. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TB5D1MD. you can contact the distributor directly for product support, shipping queries etc.
Is the TB5D1MD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TB5D1MD. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Avnet America have stock available or on a lead time for TB5D1MD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TB5D1MD. often in real-time on the comparison pages.
What if I can't find stock of TB5D1MD.?
You can fill out our help required form which you can use to request a quote for TB5D1MD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.