Status: | Unknown |
---|---|
Series: | TAZ Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2815 [7238 Metric] |
Product Range | TAZ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
RoHS Compliant | No |
Tantalum Capacitors-Solid SMD TAZ 50+ COMM | Rapid Electronics |
Tantalum Capacitor, Polarized, Tantalum (Dry/Solid), 10V, 10% +Tol, 10% -Tol, 47Uf, Surface Mount, 2915 Rohs Compliant: Yes |Kyocera Avx TAZH476K010CRSB0000 | Newark Electronics |
Where can I find additional details, specifications and documents for a TAZH476K010CRSB0000.?
Additional datasheets, footprints and schematics for TAZH476K010CRSB0000. are listed on our Part Details page. You can also find images and similar parts to TAZH476K010CRSB0000. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAZH476K010CRSB0000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAZH476K010CRSB0000. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAZH476K010CRSB0000. fall under?
The TAZH476K010CRSB0000. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAZH476K010CRSB0000. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAZH476K010CRSB0000. you can contact the distributor directly for product support, shipping queries etc.
Is the TAZH476K010CRSB0000. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAZH476K010CRSB0000. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for TAZH476K010CRSB0000..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAZH476K010CRSB0000. often in real-time on the comparison pages.
What if I can't find stock of TAZH476K010CRSB0000.?
You can fill out our help required form which you can use to request a quote for TAZH476K010CRSB0000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.