Status: | Unknown |
---|---|
Series: | TAZ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2611 [6728 Metric] |
Product Range | TAZ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.4ohm |
RoHS Compliant | Yes |
Biddeford/Cwr09/Fr Level B/Case Size G Rohs Compliant: Yes |Kyocera Avx TAZG106K025CRMB0800 | Newark Electronics |
Where can I find additional details, specifications and documents for a TAZG106K025CRMB0800?
Additional datasheets, footprints and schematics for TAZG106K025CRMB0800 are listed on our Part Details page. You can also find images and similar parts to TAZG106K025CRMB0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAZG106K025CRMB0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAZG106K025CRMB0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAZG106K025CRMB0800 fall under?
The TAZG106K025CRMB0800 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAZG106K025CRMB0800 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAZG106K025CRMB0800 you can contact the distributor directly for product support, shipping queries etc.
Is the TAZG106K025CRMB0800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAZG106K025CRMB0800 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TAZG106K025CRMB0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAZG106K025CRMB0800 often in real-time on the comparison pages.
What if I can't find stock of TAZG106K025CRMB0800?
You can fill out our help required form which you can use to request a quote for TAZG106K025CRMB0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.