Status: | Unknown |
---|---|
Series: | TAZ Series |
RoHS: | Compliant |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAZ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 6ohm |
RoHS Compliant | Yes |
Capacitor,1Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TAZE105K050CRSZ0000 | Newark Electronics |
TAZ Series 1 uF 50 V ▒10 % Surface Mount Molded Tantalum Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a TAZE105K050CRSZ0000?
Additional datasheets, footprints and schematics for TAZE105K050CRSZ0000 are listed on our Part Details page. You can also find images and similar parts to TAZE105K050CRSZ0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAZE105K050CRSZ0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAZE105K050CRSZ0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAZE105K050CRSZ0000 fall under?
The TAZE105K050CRSZ0000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAZE105K050CRSZ0000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAZE105K050CRSZ0000 you can contact the distributor directly for product support, shipping queries etc.
Is the TAZE105K050CRSZ0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAZE105K050CRSZ0000 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for TAZE105K050CRSZ0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAZE105K050CRSZ0000 often in real-time on the comparison pages.
What if I can't find stock of TAZE105K050CRSZ0000?
You can fill out our help required form which you can use to request a quote for TAZE105K050CRSZ0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.