Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.76
|
51,450
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 |
Output Power | 20W |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | HTQFP |
No. of Pins | 48 |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
20-W stereo, 41-W mono, 8- to 21.5-V, digital input open loop Class-D audio amplifier w/ 2.1 support | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS5731PHP?
Additional datasheets, footprints and schematics for TAS5731PHP are listed on our Part Details page. You can also find images and similar parts to TAS5731PHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5731PHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5731PHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5731PHP fall under?
The TAS5731PHP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5731PHP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5731PHP you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5731PHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5731PHP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5731PHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5731PHP often in real-time on the comparison pages.
What if I can't find stock of TAS5731PHP?
You can fill out our help required form which you can use to request a quote for TAS5731PHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.