Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 15W |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | TQFP |
No. of Pins | 48Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 3.6V |
Base Number | 5717 |
Operating Temperature Range | 0°C to +85°C |
THD + N | 0.13% @ 1W 8ohm PVDD=8V |
10-W stereo, 4.5- to 26-V, digital input, open loop Class-D amplifier w/ integrated cap free HP | Texas Instruments |
TAS5717PHPR TEXAS INSTRUMENTS | Elfaro |
TQFP48 | Component Sense |
Ic, Amp, Stereo, Dig Input, 48Htqfp | Newark Electronics |
I2S Class D Aud Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a TAS5717PHPR .?
Additional datasheets, footprints and schematics for TAS5717PHPR . are listed on our Part Details page. You can also find images and similar parts to TAS5717PHPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5717PHPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5717PHPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5717PHPR . fall under?
The TAS5717PHPR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5717PHPR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5717PHPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5717PHPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5717PHPR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TAS5717PHPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5717PHPR . often in real-time on the comparison pages.
What if I can't find stock of TAS5717PHPR .?
You can fill out our help required form which you can use to request a quote for TAS5717PHPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.