Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5624A TAS5622A |
Kit Application Type | Audio |
Application Sub Type | Class D Audio Power Amplifier |
Kit Contents | Eval Board TAS5624A Input-USB Board 3 Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Standard I2S and I2C/Control Connector Double Sided Plated Through PCB Layout |
Tas5624Addvevm Evaluation Module | Newark Electronics |
TAS5624ADDVEVM | Mouser Electronics |
Where can I find additional details, specifications and documents for a TAS5624ADDVEVM?
Additional datasheets, footprints and schematics for TAS5624ADDVEVM are listed on our Part Details page. You can also find images and similar parts to TAS5624ADDVEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5624ADDVEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5624ADDVEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5624ADDVEVM fall under?
The TAS5624ADDVEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5624ADDVEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5624ADDVEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5624ADDVEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5624ADDVEVM have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for TAS5624ADDVEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5624ADDVEVM often in real-time on the comparison pages.
What if I can't find stock of TAS5624ADDVEVM?
You can fill out our help required form which you can use to request a quote for TAS5624ADDVEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.