Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 160W |
Supply Voltage Range | 25V to 52.5V 10.8V to 13.2V |
Amplifier Case Style | HSSOP |
No. of Pins | 44Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 25V to 52.5V 10.8V to 13.2V |
Base Number | 5615 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 300W |
Power Rating RMS | 300W |
Supply Voltage Max | 52.5V |
Supply Voltage Min | 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TAS5615DKD?
Additional datasheets, footprints and schematics for TAS5615DKD are listed on our Part Details page. You can also find images and similar parts to TAS5615DKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5615DKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5615DKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5615DKD fall under?
The TAS5615DKD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5615DKD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5615DKD you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5615DKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5615DKD have stock available?
There is no stock from authorised distributors for TAS5615DKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5615DKD often in real-time on the comparison pages.
What if I can't find stock of TAS5615DKD?
You can fill out our help required form which you can use to request a quote for TAS5615DKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.