Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 150W |
Supply Voltage Range | 18V to 38V 10.8V to 13.2V |
Amplifier Case Style | HTQFP |
No. of Pins | 64Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 18V to 38V 10.8V to 13.2V |
Base Number | 5614 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 150W |
THD + N | 0.01% @ 1W 8ohm PVDD=36V |
Where can I find additional details, specifications and documents for a TAS5614PHD?
Additional datasheets, footprints and schematics for TAS5614PHD are listed on our Part Details page. You can also find images and similar parts to TAS5614PHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5614PHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5614PHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5614PHD fall under?
The TAS5614PHD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5614PHD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5614PHD you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5614PHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5614PHD have stock available?
There is no stock from authorised distributors for TAS5614PHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5614PHD often in real-time on the comparison pages.
What if I can't find stock of TAS5614PHD?
You can fill out our help required form which you can use to request a quote for TAS5614PHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.