Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 125W |
Supply Voltage Range | 10.8V to 13.2V |
Amplifier Case Style | HTQFP |
No. of Pins | 64Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10.8V to 13.2V |
Base Number | 5611 |
Operating Temperature Range | 0°C to +70°C |
125-W stereo, 250-W mono, 16- to 34.1-V supply, analog input Class-D audio amplifier | Texas Instruments |
Amp, Audio, 125W, Ster, D, 64Htqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5611APHDR .?
Additional datasheets, footprints and schematics for TAS5611APHDR . are listed on our Part Details page. You can also find images and similar parts to TAS5611APHDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5611APHDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5611APHDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5611APHDR . fall under?
The TAS5611APHDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5611APHDR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5611APHDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5611APHDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5611APHDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAS5611APHDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5611APHDR . often in real-time on the comparison pages.
What if I can't find stock of TAS5611APHDR .?
You can fill out our help required form which you can use to request a quote for TAS5611APHDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.