Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.82
|
5,535
in stock
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C Serial |
Audio IC Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5086 |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Stereo |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
6 Channel Digital Audio PWM Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS5086DBT.?
Additional datasheets, footprints and schematics for TAS5086DBT. are listed on our Part Details page. You can also find images and similar parts to TAS5086DBT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5086DBT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5086DBT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5086DBT. fall under?
The TAS5086DBT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TAS5086DBT. when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5086DBT. you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5086DBT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5086DBT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5086DBT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5086DBT. often in real-time on the comparison pages.
What if I can't find stock of TAS5086DBT.?
You can fill out our help required form which you can use to request a quote for TAS5086DBT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.