Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 175W |
Supply Voltage Range | 12V to 38V |
Amplifier Case Style | HSSOP |
No. of Pins | 56Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TAS3251DKQ?
Additional datasheets, footprints and schematics for TAS3251DKQ are listed on our Part Details page. You can also find images and similar parts to TAS3251DKQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS3251DKQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS3251DKQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS3251DKQ fall under?
The TAS3251DKQ is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TAS3251DKQ when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS3251DKQ you can contact the distributor directly for product support, shipping queries etc.
Is the TAS3251DKQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS3251DKQ have stock available?
There is no stock from authorised distributors for TAS3251DKQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS3251DKQ often in real-time on the comparison pages.
What if I can't find stock of TAS3251DKQ?
You can fill out our help required form which you can use to request a quote for TAS3251DKQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.