Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DSP Type | Fixed Point |
---|---|
No. of Bits | 48bit |
Frequency | 135MHz |
Flash Memory Size | - |
DSP Case Style | TQFP |
No. of Pins | 100Pins |
No. of I/O's | 4I/O's |
No. of MIPS | - |
Embedded Interface Type | I2C I2S Serial |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Core Supply Voltage Min | 3V |
Core Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TQFP |
Base Number | 3208 |
Core Supply Voltage | 3.3V |
Operating Temperature Range | -20°C to +70°C |
Output Power | 24mW |
Supply Voltage Range | 3V to 3.6V |
THD + N | -82dB @ AVDD=3.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TAS3208PZP?
Additional datasheets, footprints and schematics for TAS3208PZP are listed on our Part Details page. You can also find images and similar parts to TAS3208PZP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS3208PZP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS3208PZP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS3208PZP fall under?
The TAS3208PZP is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP.
Can I view similar or alternative parts?
You can view similar parts to TAS3208PZP when available in the Digital Signal Processors - DSP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS3208PZP you can contact the distributor directly for product support, shipping queries etc.
Is the TAS3208PZP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS3208PZP have stock available?
There is no stock from authorised distributors for TAS3208PZP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS3208PZP often in real-time on the comparison pages.
What if I can't find stock of TAS3208PZP?
You can fill out our help required form which you can use to request a quote for TAS3208PZP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.