Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 8mW |
Supply Voltage Range | 1.5V to 2V |
Amplifier Case Style | VQFN |
No. of Pins | 24Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.5V to 2V |
2-W, mono, digital & analog input Class-D audio amp with audio processing & mono headphone amplifier | Texas Instruments |
Texas Instruments,TAS2505IRGET,IC,Audio | RS |
Audio Amp, Class D, 96Khz, 2W, 24Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS2505IRGET?
Additional datasheets, footprints and schematics for TAS2505IRGET are listed on our Part Details page. You can also find images and similar parts to TAS2505IRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS2505IRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS2505IRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS2505IRGET fall under?
The TAS2505IRGET is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS2505IRGET when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS2505IRGET you can contact the distributor directly for product support, shipping queries etc.
Is the TAS2505IRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS2505IRGET have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TAS2505IRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS2505IRGET often in real-time on the comparison pages.
What if I can't find stock of TAS2505IRGET?
You can fill out our help required form which you can use to request a quote for TAS2505IRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.